ROHM Semiconductor USA, LLC Memory BR25H080F-WCE2

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H080F-WCE2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 5MHZ 8SOP

IC EEPROM 8KBIT SPI 5MHZ 8SOP

Supplier's Site Datasheet
Memory - BR25H080F-WCE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H080F-WCE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H080F-WCE2
Integrated Circuits (ICs) - Memory - Memory BR25H080F-WCE2
IC EEPROM 8KBIT SPI 5MHZ 8SOP

IC EEPROM 8KBIT SPI 5MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H080F-WCE2-ND BR25H080F-WCE2 BR25H080F-WCE2 BR25H080F-WCE2
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 527243-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details