EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP-B
IC EEPROM 4KBIT SPI 8TSSOPB
IC EEPROM 4KBIT SPI 8TSSOPB
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25H040FVT-2CE2 | BR25H040FVT-2CE2 | BR25H040FVT-2CE2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits |
| Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |