ROHM Semiconductor USA, LLC Memory BR25H040FVM-2CTR

Description
EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP
Datasheet
Description
EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H040FVM-2CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H040FVM-2CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H040FVM-2CTR
Integrated Circuits (ICs) - Memory - Memory BR25H040FVM-2CTR
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm - 82Y6173 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm
82Y6173
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm 82Y6173
SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H040FVM-2CTR BR25H040FVM-2CTR BR25H040FVM-2CTR 82Y6173
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) MSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S191DM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details