ROHM Semiconductor USA, LLC Memory BR25H040F-2LBH2

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H040F-2LBH2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
Memory - BR25H040F-2LBH2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-BR25H040F-2LBH2
10MHZ Memory IC and Storage Component 774-BR25H040F-2LBH2
IC EEPROM 4KBIT SPI 10MHZ 8SOP Product overview: BR25H040F-2LBH2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H040F-2LBH2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8SOP Product overview: BR25H040F-2LBH2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H040F-2LBH2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H040F-2LBH2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H040F-2LBH2
Integrated Circuits (ICs) - Memory - Memory BR25H040F-2LBH2
IC EEPROM 4KBIT SPI 10MHZ 8SOP

IC EEPROM 4KBIT SPI 10MHZ 8SOP

Supplier's Site
IC EEPROM 4KBIT SPI 10MHZ 8SOP

IC EEPROM 4KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
Memory - BR25H040F-2LBH2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H040F-2LBH2CT-ND 774-BR25H040F-2LBH2 BR25H040F-2LBH2 BR25H040F-2LBH2 BR25H040F-2LBH2
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 8-SOIC (0.173, 4.40mm Width) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers