SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 10MHZ 8SOP
IC EEPROM 4KBIT SPI 10MHZ 8SOP
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOP
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 82Y6171 | BR25H040F-2CE2 | BR25H040F-2CE2 | BR25H040F-2CE2 |
| Product Name | Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 10 MHz | 10 MHz | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits |
| Package Type | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |