ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory - Memory BR25H020FVT-2CE2

Description
Win Source Part Number: 1381623-BR25H020FVT- 2CE2 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Base Product Number: BR25H020 Memory Organization: 256 x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381623-BR25H020FVT- 2CE2 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Base Product Number: BR25H020 Memory Organization: 256 x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1381623-BR25H020FVT-2CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381623-BR25H020FVT-2CE2
Integrated Circuits (ICs) - Memory - Memory 1381623-BR25H020FVT-2CE2
Win Source Part Number: 1381623-BR25H020FVT- 2CE2 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Base Product Number: BR25H020 Memory Organization: 256 x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381623-BR25H020FVT-2CE2
Category: Integrated Circuits (ICs)>Memory>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP-B
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Base Product Number: BR25H020
Memory Organization: 256 x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR25H020FVT-2CE2
Memory IC and Storage Component 774-BR25H020FVT-2CE2
IC EEPROM 2KBIT SPI 8TSSOPB Product overview: BR25H020FVT-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FVT-2CE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 8TSSOPB Product overview: BR25H020FVT-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FVT-2CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25H020FVT-2CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR25H020FVT-2CE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR25H020FVT-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H020FVT-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H020FVT-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H020FVT-2CE2
IC EEPROM 2KBIT SPI 8TSSOPB

IC EEPROM 2KBIT SPI 8TSSOPB

Supplier's Site
Memory - BR25H020FVT-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-TSSOP-B

EEPROM Memory IC 2Kbit SPI 10 MHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 2KBIT SPI 8TSSOPB

IC EEPROM 2KBIT SPI 8TSSOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1381623-BR25H020FVT-2CE2 774-BR25H020FVT-2CE2 BR25H020FVT-2CE2DKR-ND BR25H020FVT-2CE2 BR25H020FVT-2CE2 BR25H020FVT-2CE2
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 4.00E6 ns 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP TSSOP; Tape & Reel (TR) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - A2C00062738 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers