ROHM Semiconductor USA, LLC 10MHZ Memory IC and Storage Component BR25H020FJ-2CE2

Description
IC EEPROM 2KBIT SPI 10MHZ 8SOPJ Product overview: BR25H020FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FJ-2CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT SPI 10MHZ 8SOPJ Product overview: BR25H020FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FJ-2CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-BR25H020FJ-2CE2
10MHZ Memory IC and Storage Component 774-BR25H020FJ-2CE2
IC EEPROM 2KBIT SPI 10MHZ 8SOPJ Product overview: BR25H020FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FJ-2CE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 10MHZ 8SOPJ Product overview: BR25H020FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H020FJ-2CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 987044-BR25H020FJ-2CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
987044-BR25H020FJ-2CE2
Integrated Circuits (ICs) - Memory 987044-BR25H020FJ-2CE2
Win Source Part Number: 987044-BR25H020FJ-2C E2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR25H020FJ-2CE2CT,BR 25H020FJ-2CE2TR,BR25 H020FJ-2CE2DKR Base Product Number: BR25H020

Win Source Part Number: 987044-BR25H020FJ-2CE2
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR25H020FJ-2CE2CT,BR25H020FJ-2CE2TR,BR25H020FJ-2CE2DKR
Base Product Number: BR25H020

Buy Now Datasheet
Memory - BR25H020FJ-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOP-J

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8SOPJ

IC EEPROM 2KBIT SPI 10MHZ 8SOPJ

Supplier's Site Datasheet
Memory - BR25H020FJ-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOP-J

EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H020FJ-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H020FJ-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H020FJ-2CE2
IC EEPROM 2KBIT SPI 10MHZ 8SOPJ

IC EEPROM 2KBIT SPI 10MHZ 8SOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR25H020FJ-2CE2 987044-BR25H020FJ-2CE2 BR25H020FJ-2CE2TR-ND BR25H020FJ-2CE2 BR25H020FJ-2CE2 BR25H020FJ-2CE2
Product Name 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 4.00E6 ns 4.00E6 ns 4.00E6 ns
Data Retention 100 years
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; Tape & Reel (TR) SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AT25320BSSHLT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details