BR25H020-2C is a serial EEPROM of SPI BUS interface method.
BR25H020-2C is a serial EEPROM of SPI BUS interface method.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR25H020F-2C | BR25H020F-2C |
| Product Name | 2KBit, SPI BUS, Serial EEPROM for Automotive (125℃ Operation) | Automotive SPI BUS 2Kbit(256x8bit) EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 100 years | 40 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Density | 2 kbits | 2 kbits |
| Number of Words | 256 k | 256 k |