IC EEPROM 1KBIT SPI 8TSSOPB
IC EEPROM 1KBIT SPI 8TSSOPB
EEPROM Memory IC 1Kbit SPI 10 MHz 8-TSSOP-B
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25H010FVT-2CE2 | BR25H010FVT-2CE2 | BR25H010FVT-2CE2 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 10 MHz | ||
| Cycle Time | 4.00E6 ns | ||
| Density | 1 kbits | 1 kbits | 1 kbits |