Manufacturer: Rohm Semiconductor
Win Source Part Number: 913524-BR25H010FVM-2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) SPI 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25H010
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.32.0051
Other Part Number: 846-BR25H010FVM-2CDK
IC EEPROM 1KBIT SPI 10MHZ 8MSOP Product overview: BR25H010FVM-2CTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H010FVM-2CTR
EEPROM Memory IC 1Kbit SPI 10 MHz 8-MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
EEPROM, AEC-Q100, 1KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913524-BR25H010FVM-2CTR | 774-BR25H010FVM-2CTR | BR25H010FVM-2CTR | BR25H010FVM-2CTR | BR25H010FVM-2CTR | 80AH1656 | BR25H010FVM-2CTR |
| Product Name | Memory - EEPROM - BR25H010FVM-2CTR | 10MHZ Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, Aec-Q100, 1Kbit, -40 To 125Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOP; 8-MSOP | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | |||
| Cycle Time | 4.00E6 ns | ||||||
| Data Retention | 100 years |