ROHM Semiconductor USA, LLC Memory BR25H010FJ-2CE2

Description
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP-J
Datasheet
Description
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP-J
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H010FJ-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP-J

EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H010FJ-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H010FJ-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H010FJ-2CE2
IC EEPROM 1KBIT SPI 10MHZ 8SOPJ

IC EEPROM 1KBIT SPI 10MHZ 8SOPJ

Supplier's Site
IC EEPROM 1KBIT SPI 10MHZ 8SOPJ

IC EEPROM 1KBIT SPI 10MHZ 8SOPJ

Supplier's Site Datasheet
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm - 82Y6164 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm
82Y6164
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm 82Y6164
SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H010FJ-2CE2 BR25H010FJ-2CE2 BR25H010FJ-2CE2 82Y6164
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP-J
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details