ROHM Semiconductor USA, LLC Memory BR25H010F-2CE2

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H010F-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H010F-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H010F-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H010F-2CE2
IC EEPROM 1KBIT SPI 10MHZ 8SOP

IC EEPROM 1KBIT SPI 10MHZ 8SOP

Supplier's Site
Memory - BR25H010F-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8SOP

IC EEPROM 1KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm - 82Y6163 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm
82Y6163
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm 82Y6163
SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1K SPI 10MHZ 8SOP - 687-BR25H010F-2CE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 10MHZ 8SOP
687-BR25H010F-2CE2
IC EEPROM 1K SPI 10MHZ 8SOP 687-BR25H010F-2CE2
IC EEPROM 1K SPI 10MHZ 8SOP

IC EEPROM 1K SPI 10MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H010F-2CE2TR-ND BR25H010F-2CE2 BR25H010F-2CE2 BR25H010F-2CE2 82Y6163 687-BR25H010F-2CE2
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm IC EEPROM 1K SPI 10MHZ 8SOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173\", 4.40mm Width) SOP SOIC; 8-SOIC (0.173, 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 5V; 5V
Data Rate 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 93C66-I/SM - 858644-93C66-I/SM - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers