BR25G320NUX-3 is a 32Kbit Serial EEPROM featuring an SPI BUS interface, capable of operating with a supply voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. It supports high-speed clock operation up to 20MHz and allows for page write operations of up to 32 bytes. The device includes a wait function via the HOLDB terminal and offers a self-timed programming cycle. Current consumption is low, with typical values of 0.5mA during write operations, 2.0mA during read operations, and only 0.1µA in standby mode at 5V. The EEPROM provides robust data protection features, including write prohibition at power-on and through command codes, as well as prevention of write errors at low voltage. It boasts a data retention period of over 100 years and supports more than 1 million write cycles. The product is available in multiple package options, including TSSOP-B8, SOP8, SOP-J8, MSOP8, and VSON008X2030.
BR25G320-3NUX is a 32kbit Serial EEPROM of SPI BUS Interface.
BR25G320-3NUX is a 32Kbit Serial EEPROM of SPI BUS Interface.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR25G320NUX-3 | BR25G320NUX-3 |
| Product Name | 32KBit, SPI BUS, Low Power Serial EEPROM | SPI BUS EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 100 years | 100 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 32 kbits | 32 kbits |
| Number of Words | 4 k | 4 k |