ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory BR25G320FJ-3GE2

Description
Win Source Part Number: 961983-BR25G320FJ-3G E2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR25G320FJ-3GE2BR25G 320FJ3GE2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR25G320FJ-3GE2TR,BR 25G320FJ-3GE2DKR,BR2 5G320FJ-3GE2CT Base Product Number: BR25G320
Request a Quote
Description
Win Source Part Number: 961983-BR25G320FJ-3G E2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR25G320FJ-3GE2BR25G 320FJ3GE2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR25G320FJ-3GE2TR,BR 25G320FJ-3GE2DKR,BR2 5G320FJ-3GE2CT Base Product Number: BR25G320
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BR25G320FJ-3GE2 is a 32Kbit Serial EEPROM featuring an SPI bus interface, capable of operating at clock speeds up to 20MHz. It supports a wide power supply range from 1.6V to 5.5V, making it suitable for battery-operated devices. The device allows for page write operations of up to 32 bytes and includes a wait function via the HOLDB terminal. It has a self-timed programming cycle and low current consumption, with typical write current at 0.5mA and read current at 2.0mA at 5V. The EEPROM offers over 1 million write cycles and more than 100 years of data retention. It also features multiple write protection mechanisms to prevent accidental data corruption. The product is available in various package types, including TSSOP-B8 and SOP8, with dimensions suitable for compact designs.

Datasheet Summary
Powered by GS/AI

BR25G320FJ-3GE2 is a 32Kbit Serial EEPROM featuring an SPI bus interface, capable of operating at clock speeds up to 20MHz. It supports a wide power supply range from 1.6V to 5.5V, making it suitable for battery-operated devices. The device allows for page write operations of up to 32 bytes and includes a wait function via the HOLDB terminal. It has a self-timed programming cycle and low current consumption, with typical write current at 0.5mA and read current at 2.0mA at 5V. The EEPROM offers over 1 million write cycles and more than 100 years of data retention. It also features multiple write protection mechanisms to prevent accidental data corruption. The product is available in various package types, including TSSOP-B8 and SOP8, with dimensions suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 961983-BR25G320FJ-3GE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
961983-BR25G320FJ-3GE2
Integrated Circuits (ICs) - Memory 961983-BR25G320FJ-3GE2
Win Source Part Number: 961983-BR25G320FJ-3G E2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR25G320FJ-3GE2BR25G 320FJ3GE2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR25G320FJ-3GE2TR,BR 25G320FJ-3GE2DKR,BR2 5G320FJ-3GE2CT Base Product Number: BR25G320

Win Source Part Number: 961983-BR25G320FJ-3GE2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): BR25G320FJ-3GE2BR25G320FJ3GE2;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR25G320FJ-3GE2TR,BR25G320FJ-3GE2DKR,BR25G320FJ-3GE2CT
Base Product Number: BR25G320

Buy Now Datasheet
Memory - BR25G320FJ-3GE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOP-J

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOP-J

Buy Now Datasheet
Memory - BR25G320FJ-3GE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOP-J

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-BR25G320FJ-3GE2
20MHZ Memory IC and Storage Component 774-BR25G320FJ-3GE2
IC EEPROM 32KBIT SPI 20MHZ 8SOPJ Product overview: BR25G320FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G320FJ-3GE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8SOPJ Product overview: BR25G320FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G320FJ-3GE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25G320FJ-3GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOP-J

EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25G320FJ-3GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25G320FJ-3GE2
Integrated Circuits (ICs) - Memory - Memory BR25G320FJ-3GE2
IC EEPROM 32KBIT SPI 20MHZ 8SOPJ

IC EEPROM 32KBIT SPI 20MHZ 8SOPJ

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8SOPJ

IC EEPROM 32KBIT SPI 20MHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 961983-BR25G320FJ-3GE2 BR25G320FJ-3GE2TR-ND 774-BR25G320FJ-3GE2 BR25G320FJ-3GE2 BR25G320FJ-3GE2 BR25G320FJ-3GE2
Product Name Integrated Circuits (ICs) - Memory Memory 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V -3.3V; 1.6 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details