ROHM Semiconductor GmbH 32KBit, SPI BUS, Low Power Serial EEPROM BR25G320FJ-3

Description
BR25G320FJ-3 is a 32kbit Serial EEPROM of SPI BUS Interface.
Description
BR25G320FJ-3 is a 32kbit Serial EEPROM of SPI BUS Interface.
Datasheet
Datasheet Summary
Powered by GS/AI

BR25G320FJ-3 is a 32Kbit Serial EEPROM with an SPI BUS interface, designed for high-speed applications with a maximum clock frequency of 20MHz. It operates on a single power supply ranging from 1.6V to 5.5V, making it suitable for battery-powered devices. The device supports page write mode, allowing up to 32 bytes to be written in a single operation, and features a self-timed programming cycle. The EEPROM includes several protective measures against write errors, such as write prohibition during power-on, command code restrictions, and low voltage protection. It boasts a data retention period of over 100 years and can endure more than 1 million write cycles. Typical current consumption is low, with 0.5mA during write operations and 2.0mA during read operations at 5V, while standby current is as low as 0.1µA. The device is available in multiple package options, including TSSOP-B8, SOP8, SOP-J8, MSOP8, and VSON008X2030, catering to various design requirements.

Datasheet Summary
Powered by GS/AI

BR25G320FJ-3 is a 32Kbit Serial EEPROM with an SPI BUS interface, designed for high-speed applications with a maximum clock frequency of 20MHz. It operates on a single power supply ranging from 1.6V to 5.5V, making it suitable for battery-powered devices. The device supports page write mode, allowing up to 32 bytes to be written in a single operation, and features a self-timed programming cycle. The EEPROM includes several protective measures against write errors, such as write prohibition during power-on, command code restrictions, and low voltage protection. It boasts a data retention period of over 100 years and can endure more than 1 million write cycles. Typical current consumption is low, with 0.5mA during write operations and 2.0mA during read operations at 5V, while standby current is as low as 0.1µA. The device is available in multiple package options, including TSSOP-B8, SOP8, SOP-J8, MSOP8, and VSON008X2030, catering to various design requirements.

Suppliers

Company
Product
Description
Supplier Links
32KBit, SPI BUS, Low Power Serial EEPROM - BR25G320FJ-3 - ROHM Semiconductor GmbH
Willich, Germany
32KBit, SPI BUS, Low Power Serial EEPROM
BR25G320FJ-3
32KBit, SPI BUS, Low Power Serial EEPROM BR25G320FJ-3
BR25G320FJ-3 is a 32kbit Serial EEPROM of SPI BUS Interface.

BR25G320FJ-3 is a 32kbit Serial EEPROM of SPI BUS Interface.

Supplier's Site Datasheet
SPI BUS EEPROM - BR25G320FJ-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
SPI BUS EEPROM
BR25G320FJ-3
SPI BUS EEPROM BR25G320FJ-3
BR25G320FJ-3 is a 32Kbit Serial EEPROM of SPI BUS Interface.

BR25G320FJ-3 is a 32Kbit Serial EEPROM of SPI BUS Interface.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR25G320FJ-3 BR25G320FJ-3
Product Name 32KBit, SPI BUS, Low Power Serial EEPROM SPI BUS EEPROM
Memory Category EEPROM EEPROM
Data Retention 100 years 100 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits
Number of Words 4 k 4 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 2161788 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details