IC EEPROM 256KBIT SPI 8TSSOP Product overview: BR25G256FVT-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G256FVT-3GE2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154458-BR25G256FVT-
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP-B
IC EEPROM 256KBIT SPI 8TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25G256FVT-3GE2 | 1154458-BR25G256FVT-3GE2 | BR25G256FVT-3GE2 | BR25G256FVT-3GE2 | BR25G256FVT-3GE2 | BR25G256FVT-3GE2 |
| Product Name | Memory IC and Storage Component | Memory - BR25G256FVT-3GE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |