ROHM Semiconductor USA, LLC Memory IC and Storage Component BR25G256FJ-3GE2

Description
IC EEPROM 256KBIT SPI 8SOPJ Product overview: BR25G256FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G256FJ-3GE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT SPI 8SOPJ Product overview: BR25G256FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G256FJ-3GE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-BR25G256FJ-3GE2
Memory IC and Storage Component 774-BR25G256FJ-3GE2
IC EEPROM 256KBIT SPI 8SOPJ Product overview: BR25G256FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G256FJ-3GE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOPJ Product overview: BR25G256FJ-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G256FJ-3GE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25G256FJ-3GE2 - 802423-BR25G256FJ-3GE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25G256FJ-3GE2
802423-BR25G256FJ-3GE2
Memory - EEPROM - BR25G256FJ-3GE2 802423-BR25G256FJ-3GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 802423-BR25G256FJ-3G E2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802423-BR25G256FJ-3GE2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V

Buy Now
IC EEPROM 256KBIT SPI 8SOPJ

IC EEPROM 256KBIT SPI 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25G256FJ-3GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25G256FJ-3GE2
Integrated Circuits (ICs) - Memory - Memory BR25G256FJ-3GE2
IC EEPROM 256KBIT SPI 8SOPJ

IC EEPROM 256KBIT SPI 8SOPJ

Supplier's Site
Memory - BR25G256FJ-3GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOP-J

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8SOPJ

IC EEPROM 256KBIT SPI 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR25G256FJ-3GE2 802423-BR25G256FJ-3GE2 BR25G256FJ-3GE2 BR25G256FJ-3GE2 BR25G256FJ-3GE2 BR25G256FJ-3GE2
Product Name Memory IC and Storage Component Memory - EEPROM - BR25G256FJ-3GE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 100 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details