EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOP
IC EEPROM 256KBIT SPI 20MHZ 8SOP
IC EEPROM 256KBIT SPI 20MHZ 8SOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25G256F-3GE2 | BR25G256F-3GE2 | BR25G256F-3GE2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits |
| Package Type | SOIC; 8-SOIC (0.173\", 4.40mm Width) |