Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154457-BR25G1MF-3GE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Family Name: BR25G1M
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.rohm.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): M95M01-DWMN3TP/K; CAT25M01VE-GT3; M95M01-RMN3TP/A;
Introduction Date: October 05, 2014
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC EEPROM 1MBIT SPI 10MHZ 8SOP Product overview: BR25G1MF-3GE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25G1MF-3GE2 can be used for catalog matching and distributor lookup.
IC EEPROM 1MBIT SPI 10MHZ 8SOP
EEPROM Memory IC 1Mbit SPI 10 MHz 8-SOP
IC EEPROM 1MBIT SPI 10MHZ 8SOP
IC EEPROM 1MBIT SPI 10MHZ 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154457-BR25G1MF-3GE2 | 774-BR25G1MF-3GE2 | BR25G1MF-3GE2 | BR25G1MF-3GE2 | BR25G1MF-3GE2 | BR25G1MF-3GE2 |
| Product Name | Memory - EEPROM - BR25G1MF-3GE2 | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173", 4.40mm Width) | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V |