IC EEPROM 512KBIT SPI 8SOPJ
EEPROM, 512KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 512KBIT SPI 8SOPJ
EEPROM Memory IC 512Kbit SPI 10 MHz 8-SOP-J
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25A512FJ-3MGE2 | 80AH1654 | BR25A512FJ-3MGE2 | BR25A512FJ-3MGE2 |
| Product Name | Memory | Eeprom, 512Kbit, -40 To 105Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 512 kbits | 512 kbits | 512 kbits | |
| Data Rate | 10 MHz | |||
| Cycle Time | 5.00E6 ns |