BR25A512-3M is a 512kbit Serial EEPROM of SPI BUS Interface.
BR25A512-3M is a 512Kbit Serial EEPROM of SPI BUS Interface.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR25A512FJ-3M | BR25A512FJ-3M |
| Product Name | 512KBit, SPI BUS, Serial EEPROM for Automotive (105℃ Operation) | 105°C Operation SPI BUS EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 100 years | 100 years |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Density | 512 kbits | 512 kbits |
| Number of Words | 64 k | 64 k |