EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-TSSOP-B
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 4Kbit SPI 3 MHz 8-TSSOP-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25040-10TU-2.7-ND | BR25040-10TU-2.7 | BR25040-10TU-2.7 | BR25040-10TU-2.7 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.7V ~ 5.5V | -40degC ~ 85degC (TA) | 2.7V ~ 5.5V |