ROHM Semiconductor USA, LLC Memory BR24T64FVM-WTR

Description
IC EEPROM 64KBIT I2C 8MSOP
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T64FVM-WDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Buy Now Datasheet
Memory - BR24T64FVM-WCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24T64FVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24T64FVM-WCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24T64FVM-WDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - BR24T64FVM-WTR - 012069-BR24T64FVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T64FVM-WTR
012069-BR24T64FVM-WTR
Memory - EEPROM - BR24T64FVM-WTR 012069-BR24T64FVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012069-BR24T64FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012069-BR24T64FVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24T64FVM-WTR
Memory IC and Storage Component 774-BR24T64FVM-WTR
IC EEPROM 64KBIT I2C 8MSOP Product overview: BR24T64FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T64FVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8MSOP Product overview: BR24T64FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T64FVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24T64FVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-MSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T64FVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T64FVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR24T64FVM-WTR
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T64FVM-WDKR-ND 012069-BR24T64FVM-WTR 774-BR24T64FVM-WTR BR24T64FVM-WTR BR24T64FVM-WTR BR24T64FVM-WTR
Product Name Memory Memory - EEPROM - BR24T64FVM-WTR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SOP; 8-MSOP Tape & Reel (TR) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6 V ~ 5.5 V 1.6V ~ 5.5V 1.6V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-32598Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details