ROHM Semiconductor USA, LLC Memory BR24T32FV-WE2

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T32FV-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SSOP-B

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SSOP-B

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24T32FV-WE2
Memory IC and Storage Component 774-BR24T32FV-WE2
IC EEPROM 32KBIT I2C 8SSOPB Product overview: BR24T32FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T32FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8SSOPB Product overview: BR24T32FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T32FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T32FV-WE2 - 049721-BR24T32FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T32FV-WE2
049721-BR24T32FV-WE2
Memory - EEPROM - BR24T32FV-WE2 049721-BR24T32FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049721-BR24T32FV-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOPB Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049721-BR24T32FV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR24T32FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SSOP-B

EEPROM Memory IC 32Kbit I²C 400 kHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8SSOPB

IC EEPROM 32KBIT I2C 8SSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T32FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T32FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T32FV-WE2
IC EEPROM 32KBIT I2C 8SSOPB

IC EEPROM 32KBIT I2C 8SSOPB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T32FV-WE2TR-ND 774-BR24T32FV-WE2 049721-BR24T32FV-WE2 BR24T32FV-WE2 BR24T32FV-WE2 BR24T32FV-WE2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - BR24T32FV-WE2 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOP; SSOP; 8-SSOPB SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6 V ~ 5.5 V 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3603-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT24CS04-SSHM-T - 862035-AT24CS04-SSHM-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details