ROHM Semiconductor USA, LLC Memory BR24T32F-WE2

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T32F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR24T32F-WE2 - 012067-BR24T32F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T32F-WE2
012067-BR24T32F-WE2
Memory - EEPROM - BR24T32F-WE2 012067-BR24T32F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012067-BR24T32F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012067-BR24T32F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24T32F-WE2
400KHZ Memory IC and Storage Component 774-BR24T32F-WE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24T32F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T32F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24T32F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T32F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T32F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T32F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T32F-WE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Memory - BR24T32F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T32F-WE2TR-ND 012067-BR24T32F-WE2 774-BR24T32F-WE2 BR24T32F-WE2 BR24T32F-WE2 BR24T32F-WE2 BR24T32F-WE2
Product Name Memory Memory - EEPROM - BR24T32F-WE2 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6 V ~ 5.5 V 1.6V ~ 5.5V 8-SOP 1.6V ~ 5.5V 1.6V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 28503869 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details