ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24T256F-WE2

Description
IC EEPROM 256KBIT I2C 8SOP Product overview: BR24T256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T256F-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT I2C 8SOP Product overview: BR24T256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T256F-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-BR24T256F-WE2
Memory IC and Storage Component 774-BR24T256F-WE2
IC EEPROM 256KBIT I2C 8SOP Product overview: BR24T256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T256F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOP Product overview: BR24T256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T256F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T256F-WE2 - 012065-BR24T256F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T256F-WE2
012065-BR24T256F-WE2
Memory - EEPROM - BR24T256F-WE2 012065-BR24T256F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012065-BR24T256F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012065-BR24T256F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - BR24T256F-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - BR24T256F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - BR24T256F-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
IC EEPROM 256K I2C 400KHZ 8SOP - 687-BR24T256F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 400KHZ 8SOP
687-BR24T256F-WE2
IC EEPROM 256K I2C 400KHZ 8SOP 687-BR24T256F-WE2
IC EEPROM 256K I2C 400KHZ 8SOP

IC EEPROM 256K I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T256F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T256F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T256F-WE2
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site Datasheet
Memory - BR24T256F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24T256F-WE2 012065-BR24T256F-WE2 BR24T256F-WE2CT-ND 687-BR24T256F-WE2 BR24T256F-WE2 BR24T256F-WE2 BR24T256F-WE2 BR24T256F-WE2
Product Name Memory IC and Storage Component Memory - EEPROM - BR24T256F-WE2 Memory IC EEPROM 256K I2C 400KHZ 8SOP Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOP; 8-SOP SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173, 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers