ROHM Semiconductor USA, LLC 1MHZ Memory IC and Storage Component BR24T1MF-3AME2

Description
IC EEPROM 1MBIT I2C 1MHZ 8SOP Product overview: BR24T1MF-3AME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T1MF-3AME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT I2C 1MHZ 8SOP Product overview: BR24T1MF-3AME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T1MF-3AME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24T1MF-3AME2
1MHZ Memory IC and Storage Component 774-BR24T1MF-3AME2
IC EEPROM 1MBIT I2C 1MHZ 8SOP Product overview: BR24T1MF-3AME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T1MF-3AME2 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOP Product overview: BR24T1MF-3AME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T1MF-3AME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24T1MF-3AME2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - BR24T1MF-3AME2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - BR24T1MF-3AME2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1049609-BR24T1MF-3AME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1049609-BR24T1MF-3AME2
Integrated Circuits (ICs) - Memory 1049609-BR24T1MF-3AME2
Win Source Part Number: 1049609-BR24T1MF-3AM E2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): BR24T1MF-3AME2BR24T1 MF3AME2; ECCN: 3A991B1B2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR24T1MF-3AME2CT,BR2 4T1MF-3AME2TR,BR24T1 MF-3AME2DKR Base Product Number: BR24T1

Win Source Part Number: 1049609-BR24T1MF-3AME2
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): BR24T1MF-3AME2BR24T1MF3AME2;
ECCN: 3A991B1B2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR24T1MF-3AME2CT,BR24T1MF-3AME2TR,BR24T1MF-3AME2DKR
Base Product Number: BR24T1

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOP

IC EEPROM 1MBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Memory - BR24T1MF-3AME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 8-SOP

EEPROM Memory IC 1Mbit I²C 1 MHz 8-SOP

Buy Now Datasheet
Eeprom, Aec-Q100, 1Mbit, -40 To 85Deg C Rohs Compliant Rohm - 80AH1643 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 1Mbit, -40 To 85Deg C Rohs Compliant Rohm
80AH1643
Eeprom, Aec-Q100, 1Mbit, -40 To 85Deg C Rohs Compliant Rohm 80AH1643
EEPROM, AEC-Q100, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, AEC-Q100, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T1MF-3AME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T1MF-3AME2
Integrated Circuits (ICs) - Memory - Memory BR24T1MF-3AME2
IC EEPROM 1MBIT I2C 1MHZ 8SOP

IC EEPROM 1MBIT I2C 1MHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24T1MF-3AME2 BR24T1MF-3AME2TR-ND 1049609-BR24T1MF-3AME2 BR24T1MF-3AME2 BR24T1MF-3AME2 80AH1643 BR24T1MF-3AME2
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Eeprom, Aec-Q100, 1Mbit, -40 To 85Deg C Rohs Compliant Rohm Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details