ROHM Semiconductor USA, LLC Memory BR24T16FVM-WTR

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BR24T16FVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24T16FVM-WDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24T16FVM-WCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - BR24T16FVM-WTR - 012064-BR24T16FVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T16FVM-WTR
012064-BR24T16FVM-WTR
Memory - EEPROM - BR24T16FVM-WTR 012064-BR24T16FVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012064-BR24T16FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012064-BR24T16FVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24T16FVM-WTR
Memory IC and Storage Component 774-BR24T16FVM-WTR
IC EEPROM 16KBIT I2C 8MSOP Product overview: BR24T16FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8MSOP Product overview: BR24T16FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8MSOP

IC EEPROM 16KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T16FVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T16FVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR24T16FVM-WTR
IC EEPROM 16KBIT I2C 8MSOP

IC EEPROM 16KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 16KBIT I2C 8MSOP

IC EEPROM 16KBIT I2C 8MSOP

Supplier's Site Datasheet
IC EEPROM 16K I2C 400KHZ 8MSOP - 687-BR24T16FVM-WTR - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8MSOP
687-BR24T16FVM-WTR
IC EEPROM 16K I2C 400KHZ 8MSOP 687-BR24T16FVM-WTR
IC EEPROM 16K I2C 400KHZ 8MSOP

IC EEPROM 16K I2C 400KHZ 8MSOP

Supplier's Site
Memory - BR24T16FVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-MSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BR24T16FVM-WTR-ND 012064-BR24T16FVM-WTR 774-BR24T16FVM-WTR BR24T16FVM-WTR BR24T16FVM-WTR BR24T16FVM-WTR 687-BR24T16FVM-WTR BR24T16FVM-WTR
Product Name Memory Memory - EEPROM - BR24T16FVM-WTR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 16K I2C 400KHZ 8MSOP Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SOP; 8-MSOP Tape & Reel (TR) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6 V ~ 5.5 V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount 2.5V 1.6V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details