ROHM Semiconductor USA, LLC Memory BR24T16FVJ-WE2

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T16FVJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - 846-BR24T16FVJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - BR24T16FVJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-TSSOP-BJ

EEPROM Memory IC 16Kbit I²C 400 kHz 8-TSSOP-BJ

Buy Now Datasheet
IC EEPROM 16K I2C 400KHZ 8TSSOP

IC EEPROM 16K I2C 400KHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T16FVJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T16FVJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T16FVJ-WE2
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T16FVJ-WE2CT-ND BR24T16FVJ-WE2 BR24T16FVJ-WE2 BR24T16FVJ-WE2
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 28093465 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25020N-10SA-5.0C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details