ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-DIP-T
IC EEPROM 16KBIT I2C 400KHZ 8DIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 16Kbit I²C 400 kHz 8-DIP-T
| ROHM Semiconductor USA, LLC | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24T16-W | BR24T16-W-ND | BR24T16-W | BR24T16-W | BR24T16-W |
| Product Name | I2C BUS 16Kbit(2048x8bit) EEPROM | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Retention | 40 years | ||||
| Endurance | 106 Write/Erase Cycles | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |