The BR24T128FVT-WE2 is a serial EEPROM memory device from Quarktwin Technology Ltd. that utilizes an I²C bus interface. It features a storage capacity of 128Kbits, organized as 16K x 8 bits, and operates within a voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode operation at 400 kHz, allowing for efficient data transfer. This EEPROM is designed for low power consumption, with a write current of up to 2.5 mA and a read current of 0.5 mA at maximum voltage. It offers more than 1 million write cycles and a data retention period exceeding 40 years, ensuring long-term reliability. The device includes features to prevent write errors, such as a write protect function and safeguards against low voltage conditions. The BR24T128FVT-WE2 is available in a TSSOP-B8 package, which is compact and suitable for space-constrained designs. Its built-in noise filter on the SCL and SDA terminals enhances signal integrity, making it a robust choice for various electronic applications.
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 8-TSSOP-B
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP Product overview: BR24T128FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T128FVT-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128K I2C 8TSSOP
EEPROM Memory IC 128Kbit I²C 400 kHz 8-TSSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24T128FVT-WE2TR-ND | 774-BR24T128FVT-WE2 | BR24T128FVT-WE2 | BR24T128FVT-WE2 | BR24T128FVT-WE2 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tape & Reel (TR) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount | 1.6V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |