The BR24T128F-W is a serial EEPROM memory device from Lingto Electronic Limited, featuring an I²C bus interface. It operates within a voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device supports a maximum clock frequency of 400 kHz in fast mode and offers a page write mode for efficient data writing. It has a write endurance of over 1 million cycles and provides data retention for more than 40 years. The built-in noise filter on the SCL and SDA terminals enhances reliability. The BR24T128F-W is available in an 8-pin SOP package, which is compact and suitable for various electronic designs.
IC EEPROM 128KBIT I2C 8SOP Product overview: BR24T128F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T128F-WE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024247-BR24T128F-WE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 8-SOP
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 8-SOP
IC EEPROM 128KBIT I2C 8SOP
IC EEPROM 128KBIT I2C 8SOP
IC EEPROM 128KBIT I2C 8SOP
EEPROM Memory IC 128Kbit I²C 400 kHz 8-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24T128F-WE2 | 1024247-BR24T128F-WE2 | BR24T128F-WE2CT-ND | BR24T128F-WE2 | BR24T128F-WE2 | BR24T128F-WE2 | BR24T128F-WE2 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - BR24T128F-WE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Data Retention | 40 years | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOP; 8-SOP | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173", 4.40mm Width) | SOIC; 8-SOIC (0.173\", 4.40mm Width) |