BR24T128-WZ is a serial EEPROM of I²C BUS Interface Method.
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 8-DIPK
IC EEPROM 128KBIT I2C DIP8K
EEPROM Memory IC 128Kbit I²C 400 kHz 8-DIPK
IC EEPROM 128KBIT I2C DIP8K
| ROHM Semiconductor GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24T128-WZ | BR24T128-WZ-ND | BR24T128-WZ | BR24T128-WZ | BR24T128-WZ |
| Product Name | 128KBit, I²C BUS, Low Power Serial EEPROM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | |
| Number of Words | 16 k |