EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz VSON008X2030
IC EEPROM 8KBIT I2C VSON008X2030 Product overview: BR24T08NUX-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T08NUX-WTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024246-BR24T08NUX-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VSON008X2030
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
EEPROM Memory IC 8Kbit I²C 400 kHz VSON008X2030
IC EEPROM 8KBIT I2C VSON008X2030
IC EEPROM 8KBIT I2C VSON008X2030
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24T08NUX-WTR-ND | 774-BR24T08NUX-WTR | 1024246-BR24T08NUX-WTR | BR24T08NUX-WTR | BR24T08NUX-WTR | BR24T08NUX-WTR |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - BR24T08NUX-WTR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | VSON008X2030 | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6 V ~ 5.5 V | 1.6V ~ 5.5V | Surface Mount | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |