EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-MSOP
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049718-BR24T08FVM-WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: BR24T08FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T08FVM-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kbit I²C 400 kHz 8-MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24T08FVM-WTR-ND | 049718-BR24T08FVM-WTR | 774-BR24T08FVM-WTR | BR24T08FVM-WTR | BR24T08FVM-WTR | BR24T08FVM-WTR |
| Product Name | Memory | Memory - EEPROM - BR24T08FVM-WTR | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; 8-MSOP | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6 V ~ 5.5 V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |