ROHM Semiconductor USA, LLC Memory - EEPROM - BR24T08FJ-WE2 BR24T08FJ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770389-BR24T08FJ-WE2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.6 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Family Name: BR24T08 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOP-J Alternative Parts (Cross-Reference): NM24C08LZEM8X; AT88SC0808C-SU; NM24C08LZVM8; NM24C08UFLZVM8; Introduction Date: March 02, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770389-BR24T08FJ-WE2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.6 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Family Name: BR24T08 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOP-J Alternative Parts (Cross-Reference): NM24C08LZEM8X; AT88SC0808C-SU; NM24C08LZVM8; NM24C08UFLZVM8; Introduction Date: March 02, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24T08FJ-WE2 - 770389-BR24T08FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T08FJ-WE2
770389-BR24T08FJ-WE2
Memory - EEPROM - BR24T08FJ-WE2 770389-BR24T08FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770389-BR24T08FJ-WE2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.6 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Family Name: BR24T08 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOP-J Alternative Parts (Cross-Reference): NM24C08LZEM8X; AT88SC0808C-SU; NM24C08LZVM8; NM24C08UFLZVM8; Introduction Date: March 02, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770389-BR24T08FJ-WE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.6 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: BR24T08
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOP-J
Alternative Parts (Cross-Reference): NM24C08LZEM8X; AT88SC0808C-SU; NM24C08LZVM8; NM24C08UFLZVM8;
Introduction Date: March 02, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24T08FJ-WE2
400KHZ Memory IC and Storage Component 774-BR24T08FJ-WE2
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ Product overview: BR24T08FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T08FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOPJ Product overview: BR24T08FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T08FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24T08FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet
Memory - BR24T08FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 8Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T08FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T08FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T08FJ-WE2
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

IC EEPROM 8KBIT I2C 400KHZ 8SOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 770389-BR24T08FJ-WE2 774-BR24T08FJ-WE2 BR24T08FJ-WE2TR-ND BR24T08FJ-WE2 BR24T08FJ-WE2 BR24T08FJ-WE2 BR24T08FJ-WE2
Product Name Memory - EEPROM - BR24T08FJ-WE2 400KHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.6 V ~ 5.5 V 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 9023539AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details