The BR24T02NUX-WTR is a 2Kbit serial EEPROM memory device that operates via an I²C bus interface, supporting a clock frequency of up to 400 kHz. It is designed to function with a single power supply voltage ranging from 1.6V to 5.5V, making it suitable for battery-operated applications. The device features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. With a write endurance of over 1 million cycles and a data retention period exceeding 40 years, it is reliable for long-term data storage. The BR24T02NUX-WTR is packaged in a compact VSON008X2030 format, measuring 2.00mm x 3.00mm x 0.60mm, which is advantageous for space-constrained designs.
IC EEPROM 2KBIT I2C VSON008X2030 Product overview: BR24T02NUX-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T02NUX-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VSON008X2030
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VSON008X2030
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VSON008X2030
Manufacturer: Rohm Semiconductor
Win Source Part Number: 770388-BR24T02NUX-WT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.6 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: BR24T02
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: VSON008X2030
Alternative Parts (Cross-Reference): CAT24C02HU4E-GT3; CAT24C02VP2E-T3; CAT24C02HU4E-T3; CAT24C02HU4EGT3A;
Introduction Date: March 02, 2011
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kbit I²C 400 kHz VSON008X2030
IC EEPROM 2KBIT I2C VSON008X2030
IC EEPROM 2KBIT I2C VSON008X2030
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24T02NUX-WTR | BR24T02NUX-WCT-ND | 770388-BR24T02NUX-WTR | BR24T02NUX-WTR | BR24T02NUX-WTR | BR24T02NUX-WTR |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - BR24T02NUX-WTR | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |