Manufacturer: Rohm Semiconductor
Win Source Part Number: 770387-BR24T02FVT-WG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.6 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: BR24T02-W
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP-B
Alternative Parts (Cross-Reference): NM24C02UFLMT8X; NM24C02UFLZEMT8; NM24C02UFLZMT8; NM24C02LVMT8;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-TSSOP-B
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-TSSOP-B
IC EEPROM 2KBIT I2C 8TSSOP Product overview: BR24T02FVT-WGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T02FVT-WGE2 can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 8TSSOPB
IC EEPROM 2KBIT I2C 8TSSOPB
EEPROM Memory IC 2Kbit I²C 400 kHz 8-TSSOP-B
IC EEPROM 2KBIT I2C 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 770387-BR24T02FVT-WGE2 | 846-BR24T02FVT-WGE2TR-ND | 774-BR24T02FVT-WGE2 | BR24T02FVT-WGE2 | BR24T02FVT-WGE2 | BR24T02FVT-WGE2 | BR24T02FVT-WGE2 |
| Product Name | Memory - EEPROM - BR24T02FVT-WGE2 | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.6 V ~ 5.5 V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount |