ROHM Semiconductor USA, LLC Memory BR24T02FJ-WE2

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T02FJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - BR24T02FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24T02FJ-WE2
400KHZ Memory IC and Storage Component 774-BR24T02FJ-WE2
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ Product overview: BR24T02FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T02FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOPJ Product overview: BR24T02FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T02FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T02FJ-WE2 - 012056-BR24T02FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T02FJ-WE2
012056-BR24T02FJ-WE2
Memory - EEPROM - BR24T02FJ-WE2 012056-BR24T02FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012056-BR24T02FJ-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012056-BR24T02FJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T02FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T02FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T02FJ-WE2
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

Supplier's Site
Memory - BR24T02FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

IC EEPROM 2KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T02FJ-WE2CT-ND 774-BR24T02FJ-WE2 012056-BR24T02FJ-WE2 BR24T02FJ-WE2 BR24T02FJ-WE2 BR24T02FJ-WE2 BR24T02FJ-WE2
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24T02FJ-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6 V ~ 5.5 V 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13PC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers