IC EEPROM 1KBIT I2C 8SSOPB Product overview: BR24T01FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01FV-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 770386-BR24T01FV-WE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-LSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.6 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Family Name: BR24T01
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SSOPB
Alternative Parts (Cross-Reference): CAT24C01YI-T3A; S-24C01CI-T8T1U; CAT24C01YE-T3; CAT24C01YE-G;
Introduction Date: March 02, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC EEPROM 1K I2C 400KHZ 8SSOPB
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SSOP-B
IC EEPROM 1KBIT I2C 8SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24T01FV-WE2 | 846-BR24T01FV-WE2TR-ND | 770386-BR24T01FV-WE2 | BR24T01FV-WE2 | BR24T01FV-WE2 | BR24T01FV-WE2 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - BR24T01FV-WE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |