ROHM Semiconductor USA, LLC Memory BR24T01F-WE2

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T01F-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - BR24T01F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - BR24T01F-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24T01F-WE2
400KHZ Memory IC and Storage Component 774-BR24T01F-WE2
IC EEPROM 1KBIT I2C 400KHZ 8SOP Product overview: BR24T01F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOP Product overview: BR24T01F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T01F-WE2 - 913518-BR24T01F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T01F-WE2
913518-BR24T01F-WE2
Memory - EEPROM - BR24T01F-WE2 913518-BR24T01F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913518-BR24T01F-WE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24T01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24T01F-WE2TR, BR24T01F-WE2DKR, BR24T01F-WE2CT, BR24T01FWE2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913518-BR24T01F-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24T01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24T01F-WE2TR, BR24T01F-WE2DKR, BR24T01F-WE2CT, BR24T01FWE2

Buy Now Datasheet
Memory - BR24T01F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T01F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T01F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T01F-WE2
IC EEPROM 1KBIT I2C 400KHZ 8SOP

IC EEPROM 1KBIT I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8SOP

IC EEPROM 1KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T01F-WE2CT-ND 774-BR24T01F-WE2 913518-BR24T01F-WE2 BR24T01F-WE2 BR24T01F-WE2 BR24T01F-WE2
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24T01F-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24CS08-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details