ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S64FVT-WE2 BR24S64FVT-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114039-BR24S64FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114039-BR24S64FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S64FVT-WE2 - 114039-BR24S64FVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S64FVT-WE2
114039-BR24S64FVT-WE2
Memory - EEPROM - BR24S64FVT-WE2 114039-BR24S64FVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 114039-BR24S64FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 114039-BR24S64FVT-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24S64FVT-WE2
Memory IC and Storage Component 774-BR24S64FVT-WE2
IC EEPROM 64KBIT I2C 8TSSOP Product overview: BR24S64FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S64FVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TSSOP Product overview: BR24S64FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S64FVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S64FVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S64FVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S64FVT-WE2
IC EEPROM 64KBIT I2C 8TSSOP

IC EEPROM 64KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 64K I2C 400KHZ 8TSSOP - 687-BR24S64FVT-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64K I2C 400KHZ 8TSSOP
687-BR24S64FVT-WE2
IC EEPROM 64K I2C 400KHZ 8TSSOP 687-BR24S64FVT-WE2
IC EEPROM 64K I2C 400KHZ 8TSSOP

IC EEPROM 64K I2C 400KHZ 8TSSOP

Supplier's Site
IC EEPROM 64K I2C 400KHZ 8TSSOP

IC EEPROM 64K I2C 400KHZ 8TSSOP

Supplier's Site Datasheet
Memory - BR24S64FVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-TSSOP-B

EEPROM Memory IC 64Kbit I²C 400 kHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 114039-BR24S64FVT-WE2 774-BR24S64FVT-WE2 BR24S64FVT-WE2 687-BR24S64FVT-WE2 BR24S64FVT-WE2 BR24S64FVT-WE2
Product Name Memory - EEPROM - BR24S64FVT-WE2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory IC EEPROM 64K I2C 400KHZ 8TSSOP Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V Surface Mount 2.5V 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details