ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S64FVM-WTR BR24S64FVM-WTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012054-BR24S64FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012054-BR24S64FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S64FVM-WTR - 012054-BR24S64FVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S64FVM-WTR
012054-BR24S64FVM-WTR
Memory - EEPROM - BR24S64FVM-WTR 012054-BR24S64FVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012054-BR24S64FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012054-BR24S64FVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 846-BR24S64FVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR24S64FVM-WTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24S64FVM-WTR
Memory IC and Storage Component 774-BR24S64FVM-WTR
IC EEPROM 64KBIT I2C 8MSOP Product overview: BR24S64FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S64FVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8MSOP Product overview: BR24S64FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S64FVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S64FVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S64FVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR24S64FVM-WTR
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 64K I2C 400KHZ 8MSOP

IC EEPROM 64K I2C 400KHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 64K I2C 400KHZ 8MSOP

IC EEPROM 64K I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - BR24S64FVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-MSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012054-BR24S64FVM-WTR 846-BR24S64FVM-WTR-ND 774-BR24S64FVM-WTR BR24S64FVM-WTR BR24S64FVM-WTR BR24S64FVM-WTR BR24S64FVM-WTR
Product Name Memory - EEPROM - BR24S64FVM-WTR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" Tape & Reel (TR) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) 1.7V ~ 5.5V 1.7V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details