ROHM Semiconductor GmbH 64KBit, I²C BUS, Low Power Serial EEPROM BR24S64FV-W

Description
ROHM recommends BR24G64FV-3 for new design.
Description
ROHM recommends BR24G64FV-3 for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24S64FV-W is a 64KBit serial EEPROM that utilizes the I²C BUS interface, designed for low power consumption. It operates with a single power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a clock frequency of up to 400kHz. It features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. The EEPROM is capable of enduring up to 1,000,000 write cycles, with data retention guaranteed for up to 40 years. Typical current consumption is 0.5mA during write operations and 0.2mA during read operations, with a standby current of just 0.1OºA. The device is available in multiple package options, including SOP8 and TSSOP-B8, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The BR24S64FV-W is a 64KBit serial EEPROM that utilizes the I²C BUS interface, designed for low power consumption. It operates with a single power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a clock frequency of up to 400kHz. It features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. The EEPROM is capable of enduring up to 1,000,000 write cycles, with data retention guaranteed for up to 40 years. Typical current consumption is 0.5mA during write operations and 0.2mA during read operations, with a standby current of just 0.1OºA. The device is available in multiple package options, including SOP8 and TSSOP-B8, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
64KBit, I²C BUS, Low Power Serial EEPROM - BR24S64FV-W - ROHM Semiconductor GmbH
Willich, Germany
64KBit, I²C BUS, Low Power Serial EEPROM
BR24S64FV-W
64KBit, I²C BUS, Low Power Serial EEPROM BR24S64FV-W
ROHM recommends BR24G64FV-3 for new design.

ROHM recommends BR24G64FV-3 for new design.

Supplier's Site Datasheet
I2C BUS 64Kbit(8192x8bit) EEPROM - BR24S64FV-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 64Kbit(8192x8bit) EEPROM
BR24S64FV-W
I2C BUS 64Kbit(8192x8bit) EEPROM BR24S64FV-W
ROHM recommends BR24G64FV-3 for new design.

ROHM recommends BR24G64FV-3 for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24S64FV-W BR24S64FV-W
Product Name 64KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 64Kbit(8192x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits
Number of Words 8 k 8 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers