ROHM Semiconductor GmbH I2C BUS 32Kbit(4096x8bit) EEPROM BR24S32FV-W

Description
ROHM recommends BR24G32FV-3 for new design.
Description
ROHM recommends BR24G32FV-3 for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24S32FV-W is a 32Kbit (4096x8bit) EEPROM that utilizes an I2C BUS interface, conforming to the standard I2C protocol. It operates with a single power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a clock frequency of up to 400kHz. This EEPROM features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. It has a typical write current consumption of 0.5mA and a read current consumption of 0.2mA at 5V, with a low standby current of 0.1OºA. The device is designed for high reliability, with a data retention period of up to 40 years and a rewrite endurance of 1,000,000 cycles. The BR24S32FV-W is available in various package types, including SOP8 and TSSOP-B8, providing flexibility for different design requirements. It also incorporates noise filtering on the SCL and SDA terminals to enhance signal integrity.

Datasheet Summary
Powered by GS/AI

The BR24S32FV-W is a 32Kbit (4096x8bit) EEPROM that utilizes an I2C BUS interface, conforming to the standard I2C protocol. It operates with a single power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a clock frequency of up to 400kHz. This EEPROM features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. It has a typical write current consumption of 0.5mA and a read current consumption of 0.2mA at 5V, with a low standby current of 0.1OºA. The device is designed for high reliability, with a data retention period of up to 40 years and a rewrite endurance of 1,000,000 cycles. The BR24S32FV-W is available in various package types, including SOP8 and TSSOP-B8, providing flexibility for different design requirements. It also incorporates noise filtering on the SCL and SDA terminals to enhance signal integrity.

Suppliers

Company
Product
Description
Supplier Links
I2C BUS 32Kbit(4096x8bit) EEPROM - BR24S32FV-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 32Kbit(4096x8bit) EEPROM
BR24S32FV-W
I2C BUS 32Kbit(4096x8bit) EEPROM BR24S32FV-W
ROHM recommends BR24G32FV-3 for new design.

ROHM recommends BR24G32FV-3 for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Memory Chips
Product Number BR24S32FV-W
Product Name I2C BUS 32Kbit(4096x8bit) EEPROM
Memory Category EEPROM
Data Retention 40 years
Endurance 106 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - AT25320AN-SQ27EI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details