ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S256FJ-WE2 BR24S256FJ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805963-BR24S256FJ-WE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: BR24S256
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805963-BR24S256FJ-WE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: BR24S256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S256FJ-WE2 - 805963-BR24S256FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S256FJ-WE2
805963-BR24S256FJ-WE2
Memory - EEPROM - BR24S256FJ-WE2 805963-BR24S256FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805963-BR24S256FJ-WE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: BR24S256

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805963-BR24S256FJ-WE2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: BR24S256

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-BR24S256FJ-WE2
Memory IC and Storage Component 774-BR24S256FJ-WE2
IC EEPROM 256KBIT I2C 8SOPJ Product overview: BR24S256FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S256FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOPJ Product overview: BR24S256FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S256FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site Datasheet
IC EEPROM 256K I2C 400KHZ 8SOPJ - 687-BR24S256FJ-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 400KHZ 8SOPJ
687-BR24S256FJ-WE2
IC EEPROM 256K I2C 400KHZ 8SOPJ 687-BR24S256FJ-WE2
IC EEPROM 256K I2C 400KHZ 8SOPJ

IC EEPROM 256K I2C 400KHZ 8SOPJ

Supplier's Site
Memory - BR24S256FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S256FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S256FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S256FJ-WE2
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 805963-BR24S256FJ-WE2 774-BR24S256FJ-WE2 BR24S256FJ-WE2 687-BR24S256FJ-WE2 BR24S256FJ-WE2 BR24S256FJ-WE2 BR24S256FJ-WE2
Product Name Memory - EEPROM - BR24S256FJ-WE2 Memory IC and Storage Component Memory IC EEPROM 256K I2C 400KHZ 8SOPJ Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 2.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers