ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S256F-WE2 BR24S256F-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024239-BR24S256F-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024239-BR24S256F-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S256F-WE2 - 1024239-BR24S256F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S256F-WE2
1024239-BR24S256F-WE2
Memory - EEPROM - BR24S256F-WE2 1024239-BR24S256F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024239-BR24S256F-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024239-BR24S256F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24S256F-WE2
Memory IC and Storage Component 774-BR24S256F-WE2
IC EEPROM 256KBIT I2C 8SOP Product overview: BR24S256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S256F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOP Product overview: BR24S256F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S256F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S256F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S256F-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S256F-WE2
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site
Memory - BR24S256F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site Datasheet
IC EEPROM 256K I2C 400KHZ 8SOP - 687-BR24S256F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 400KHZ 8SOP
687-BR24S256F-WE2
IC EEPROM 256K I2C 400KHZ 8SOP 687-BR24S256F-WE2
IC EEPROM 256K I2C 400KHZ 8SOP

IC EEPROM 256K I2C 400KHZ 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024239-BR24S256F-WE2 774-BR24S256F-WE2 BR24S256F-WE2 BR24S256F-WE2 BR24S256F-WE2 BR24S256F-WE2 687-BR24S256F-WE2
Product Name Memory - EEPROM - BR24S256F-WE2 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EEPROM 256K I2C 400KHZ 8SOP
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V 2.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 8 909 002 174 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details