ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S16NUX-WTR BR24S16NUX-WTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024238-BR24S16NUX-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VSON008X2030 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024238-BR24S16NUX-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VSON008X2030 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S16NUX-WTR - 1024238-BR24S16NUX-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S16NUX-WTR
1024238-BR24S16NUX-WTR
Memory - EEPROM - BR24S16NUX-WTR 1024238-BR24S16NUX-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024238-BR24S16NUX-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VSON008X2030 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024238-BR24S16NUX-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VSON008X2030
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24S16NUX-WTR
Memory IC and Storage Component 774-BR24S16NUX-WTR
IC EEPROM 16KBIT I2C 8VSON Product overview: BR24S16NUX-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S16NUX-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8VSON Product overview: BR24S16NUX-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S16NUX-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16K I2C VSON008X2030

IC EEPROM 16K I2C VSON008X2030

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S16NUX-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S16NUX-WTR
Integrated Circuits (ICs) - Memory - Memory BR24S16NUX-WTR
IC EEPROM 16KBIT I2C 8VSON

IC EEPROM 16KBIT I2C 8VSON

Supplier's Site
Memory - BR24S16NUX-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz VSON008X2030

EEPROM Memory IC 16Kbit I²C 400 kHz VSON008X2030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024238-BR24S16NUX-WTR 774-BR24S16NUX-WTR BR24S16NUX-WTR BR24S16NUX-WTR BR24S16NUX-WTR
Product Name Memory - EEPROM - BR24S16NUX-WTR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VSON008X2030 Tape & Reel (TR) 8-UFDFN Exposed Pad
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers