ROHM Semiconductor USA, LLC Memory - BR24S16FV-WE2 BR24S16FV-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154453-BR24S16FV-WE 2 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): CAT24C16YI-GT3; BR24L16FV-WE2; BR24L16FV-W; BR24S16FV-WE2; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154453-BR24S16FV-WE 2 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): CAT24C16YI-GT3; BR24L16FV-WE2; BR24L16FV-W; BR24S16FV-WE2; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24S16FV-WE2 - 1154453-BR24S16FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - BR24S16FV-WE2
1154453-BR24S16FV-WE2
Memory - BR24S16FV-WE2 1154453-BR24S16FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154453-BR24S16FV-WE 2 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): CAT24C16YI-GT3; BR24L16FV-WE2; BR24L16FV-W; BR24S16FV-WE2; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154453-BR24S16FV-WE2
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): CAT24C16YI-GT3; BR24L16FV-WE2; BR24L16FV-W; BR24S16FV-WE2;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-BR24S16FV-WE2
Memory IC and Storage Component 774-BR24S16FV-WE2
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24S16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S16FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24S16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S16FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S16FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S16FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S16FV-WE2
IC EEPROM 16KBIT I2C 8SSOPB

IC EEPROM 16KBIT I2C 8SSOPB

Supplier's Site
IC EEPROM 16KBIT I2C 8SSOPB

IC EEPROM 16KBIT I2C 8SSOPB

Supplier's Site Datasheet
Memory - BR24S16FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1154453-BR24S16FV-WE2 774-BR24S16FV-WE2 BR24S16FV-WE2 BR24S16FV-WE2 BR24S16FV-WE2
Product Name Memory - BR24S16FV-WE2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SSOP SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details