The BR24S16F-WE2 is a 16Kbit serial EEPROM memory device that utilizes an I²C bus interface, allowing for easy integration with microcontrollers and other devices. It operates with a single power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-powered applications. The device supports a fast mode with a clock frequency of up to 400kHz, enabling efficient data transfer. This EEPROM features a page write mode, which facilitates the writing of multiple bytes in a single operation, and includes a write protection function to prevent accidental data corruption. It has a typical write current of 0.5mA and a read current of 0.2mA at 5V, with a low standby current of 0.1OºA, contributing to its energy efficiency. The memory can endure up to 1,000,000 write cycles and retains data for up to 40 years. The BR24S16F-WE2 is available in various package types, including SOP8 and TSSOP-B8, providing flexibility for different design requirements. Its built-in noise filter on the SCL and SDA terminals enhances reliability in data communication. Overall, this EEPROM is a robust choice for applications requiring reliable non-volatile memory storage.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012052-BR24S16F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: BR24S16F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S16F-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 400KHZ 8SOP
IC EEPROM 16KBIT I2C 400KHZ 8SOP
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 012052-BR24S16F-WE2 | 774-BR24S16F-WE2 | BR24S16F-WE2 | BR24S16F-WE2 | BR24S16F-WE2 |
| Product Name | Memory - EEPROM - BR24S16F-WE2 | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |